Miniature Brushes
Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.
MW546, 1-1/4 inch Miniature Wheel Wire, .005, 3/8 inch Trim, 1/8 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 47128 |
| Product Name | MW546, 1-1/4 Inch Miniature Wheel Wire |
| Specific Product Type / Shape | Instrument, Parts, Micro or Miniature Brush |
| Brush Filament / Fill Material | Metal Wire |
| Trim Length | 0.3750 inch (9.52 mm) |
| Rotary Speed | 25000 rpm |