Maryland Brush Company, Inc. MW646, 1-1/2 Inch Miniature Wheel Wire 47096

Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW646, 1-1/2 inch Miniature Wheel Wire, .005, 9/16 inch Trim, 1/8 inch Stem
Datasheet
Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW646, 1-1/2 inch Miniature Wheel Wire, .005, 9/16 inch Trim, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MW646, 1-1/2 Inch Miniature Wheel Wire - 47096 - Maryland Brush Company, Inc.
Baltimore, MD, USA
MW646, 1-1/2 Inch Miniature Wheel Wire
47096
MW646, 1-1/2 Inch Miniature Wheel Wire 47096
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW646, 1-1/2 inch Miniature Wheel Wire, .005, 9/16 inch Trim, 1/8 inch Stem

Miniature Brushes

Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.

MW646, 1-1/2 inch Miniature Wheel Wire, .005, 9/16 inch Trim, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47096
Product Name MW646, 1-1/2 Inch Miniature Wheel Wire
Specific Product Type / Shape Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.5625 inch (14.29 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
PYC484, 72 Inch Pittco Strip Brush - 48011 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details