Maryland Brush Company, Inc. TDW 1-1/4 010, 1-1/4 Inch Wire Tube Brush 45251

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1-1/4 010, 1-1/4 inch Wire Tube Brush, 0104, 2-1/2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1-1/4 010, 1-1/4 inch Wire Tube Brush, 0104, 2-1/2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 1-1/4 010, 1-1/4 Inch Wire Tube Brush - 45251 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 1-1/4 010, 1-1/4 Inch Wire Tube Brush
45251
TDW 1-1/4 010, 1-1/4 Inch Wire Tube Brush 45251
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1-1/4 010, 1-1/4 inch Wire Tube Brush, 0104, 2-1/2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 1-1/4 010, 1-1/4 inch Wire Tube Brush, 0104, 2-1/2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45251
Product Name TDW 1-1/4 010, 1-1/4 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.7480 inch (19 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0814600 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
View Details