Tube, Spout and Valve Guide Brushes
When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue.
Special Purpose Power Brushes
Designed for cleaning those small, hard to reach areas.
Square Trim Brushes
Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes.
FD15 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45186 |
| Product Name | FD15 2 Inch, Wire Flue, 2-1/4 Inch Flue Size |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |