Maryland Brush Company, Inc. ST1016S1, 5/8 Inch Spira-Tuft Tube Brush 45086

Description
ST1016S1, 5/8 inch Spira-Tuft Tube Brush, .0104 SS, 1 inch Brush Length, 3/16 inch Stem
Datasheet
Description
ST1016S1, 5/8 inch Spira-Tuft Tube Brush, .0104 SS, 1 inch Brush Length, 3/16 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST1016S1, 5/8 Inch Spira-Tuft Tube Brush - 45086 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ST1016S1, 5/8 Inch Spira-Tuft Tube Brush
45086
ST1016S1, 5/8 Inch Spira-Tuft Tube Brush 45086
ST1016S1, 5/8 inch Spira-Tuft Tube Brush, .0104 SS, 1 inch Brush Length, 3/16 inch Stem

ST1016S1, 5/8 inch Spira-Tuft Tube Brush, .0104 SS, 1 inch Brush Length, 3/16 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45086
Product Name ST1016S1, 5/8 Inch Spira-Tuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110801 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details