ST1016S5, 5/8 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 3/16 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45084 |
| Product Name | ST1016S5, 5/8 Inch Spira-Tuft Tube Brush |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |