Maryland Brush Company, Inc. ST9165, 9/16 Inch Spira-Tuft Tube Brush 45042

Description
ST9165, 9/16 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem
Datasheet
Description
ST9165, 9/16 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST9165, 9/16 Inch Spira-Tuft Tube Brush - 45042 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ST9165, 9/16 Inch Spira-Tuft Tube Brush
45042
ST9165, 9/16 Inch Spira-Tuft Tube Brush 45042
ST9165, 9/16 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem

ST9165, 9/16 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45042
Product Name ST9165, 9/16 Inch Spira-Tuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1314708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0539900 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2000 rpm
View Details