CT12168, 3/4 inch Chucktuft Tube Brush, .008, 5/8 inch Brush Length, 5/32 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45018 |
| Product Name | CT12168, 3/4 Inch Chucktuft Tube Brush |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |