DEWALT Industrial Tool Co. 5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel DW49203

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel - DW49203 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel
DW49203
5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel DW49203
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49203
Product Name 5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Cross Hole Deburring Series #81 - 81-B-7/16 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details