Marvell Semiconductor, Inc. Ethernet Interface - SFT9104-CA-R56 SFT9104-CA-R56

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092509-SFT9104-CA-R 56 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092509-SFT9104-CA-R 56 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - SFT9104-CA-R56 - 1092509-SFT9104-CA-R56 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - SFT9104-CA-R56
1092509-SFT9104-CA-R56
Ethernet Interface - SFT9104-CA-R56 1092509-SFT9104-CA-R56
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092509-SFT9104-CA-R 56 Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092509-SFT9104-CA-R56
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1092509-SFT9104-CA-R56
Product Name Ethernet Interface - SFT9104-CA-R56
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details