Marvell Semiconductor, Inc. Embedded - Embedded - Microprocessors - RTPXA320B1C624-203 RTPXA320B1C624-203

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089366-RTPXA320B1C6 24-203 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089366-RTPXA320B1C6 24-203 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RTPXA320B1C624-203 - 1089366-RTPXA320B1C624-203 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RTPXA320B1C624-203
1089366-RTPXA320B1C624-203
Embedded - Embedded - Microprocessors - RTPXA320B1C624-203 1089366-RTPXA320B1C624-203
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089366-RTPXA320B1C6 24-203 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089366-RTPXA320B1C624-203
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1089366-RTPXA320B1C624-203
Product Name Embedded - Embedded - Microprocessors - RTPXA320B1C624-203
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details