Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168240-88PG837EB1NA
Number of Pins: 16
Categories: PMIC - Power Management - Specialized
Case / Package: QFN
Alternative Parts (Cross-Reference): 88PG837EB1-NAM1C000-
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1168240-88PG837EB1NAM1C000T |
| Product Name | PMIC - PMIC - Power Management - Specialized - 88PG837EB1NAM1C000T |
| Output Options | Inverting |