Marvell Semiconductor, Inc. Ethernet Interface - 88E8055B0NNC1C000P123 88E8055B0NNC1C000P123

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041359-88E8055B0NNC 1C000P123 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E8055B0NNC1C000P12 388E8055-B0-NNC1C000 -P123; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041359-88E8055B0NNC 1C000P123 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E8055B0NNC1C000P12 388E8055-B0-NNC1C000 -P123; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E8055B0NNC1C000P123 - 1041359-88E8055B0NNC1C000P123 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E8055B0NNC1C000P123
1041359-88E8055B0NNC1C000P123
Ethernet Interface - 88E8055B0NNC1C000P123 1041359-88E8055B0NNC1C000P123
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041359-88E8055B0NNC 1C000P123 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E8055B0NNC1C000P12 388E8055-B0-NNC1C000 -P123; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041359-88E8055B0NNC1C000P123
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): 88E8055B0NNC1C000P12388E8055-B0-NNC1C000-P123;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1041359-88E8055B0NNC1C000P123
Product Name Ethernet Interface - 88E8055B0NNC1C000P123
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ - 910095-AD9846AJSTZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details