Marvell Semiconductor, Inc. Ethernet Interface - 88E6175RA1-TFJ2C000 88E6175RA1-TFJ2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012858-88E6175RA1-T FJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E6175RA1-TFJ2C0008 8E6175RA1-TFJ2-C000; 88E6175RA1TFJ2C000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012858-88E6175RA1-T FJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E6175RA1-TFJ2C0008 8E6175RA1-TFJ2-C000; 88E6175RA1TFJ2C000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E6175RA1-TFJ2C000 - 1012858-88E6175RA1-TFJ2C000 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E6175RA1-TFJ2C000
1012858-88E6175RA1-TFJ2C000
Ethernet Interface - 88E6175RA1-TFJ2C000 1012858-88E6175RA1-TFJ2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012858-88E6175RA1-T FJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E6175RA1-TFJ2C0008 8E6175RA1-TFJ2-C000; 88E6175RA1TFJ2C000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012858-88E6175RA1-TFJ2C000
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): 88E6175RA1-TFJ2C00088E6175RA1-TFJ2-C000; 88E6175RA1TFJ2C000;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1012858-88E6175RA1-TFJ2C000
Product Name Ethernet Interface - 88E6175RA1-TFJ2C000
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers