Marvell Semiconductor, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E3016-A2-NNC1C000

Description
Win Source Part Number: 1041346-88E3016-A2-N NC1C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 260 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.14V ~ 3.46V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88E3016-A2-NNC1C0008 8E3016-A2-NNC1-C000; 88E3016-A2-NNC1C000. ; 88E3016A2NNC1C000; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88E3016-A2-NNC1 C000
Request a Quote Datasheet
Description
Win Source Part Number: 1041346-88E3016-A2-N NC1C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 260 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.14V ~ 3.46V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88E3016-A2-NNC1C0008 8E3016-A2-NNC1-C000; 88E3016-A2-NNC1C000. ; 88E3016A2NNC1C000; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88E3016-A2-NNC1 C000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1041346-88E3016-A2-NNC1C000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1041346-88E3016-A2-NNC1C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1041346-88E3016-A2-NNC1C000
Win Source Part Number: 1041346-88E3016-A2-N NC1C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 260 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.14V ~ 3.46V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88E3016-A2-NNC1C0008 8E3016-A2-NNC1-C000; 88E3016-A2-NNC1C000. ; 88E3016A2NNC1C000; ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88E3016-A2-NNC1 C000

Win Source Part Number: 1041346-88E3016-A2-NNC1C000
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Protocol: IEEE 1149.1, IEEE 802.3
Number of Drivers/Receivers: 4/4
Duplex: Full, Half
Receiver Hysteresis: 360 mV
Data Rate: 10Mbps, 100Mbps
Voltage - Supply: 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.14V ~ 3.46V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): 88E3016-A2-NNC1C00088E3016-A2-NNC1-C000; 88E3016-A2-NNC1C000.; 88E3016A2NNC1C000;
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Marvell Semiconductor, Inc.
Other Names: 2208-88E3016-A2-NNC1C000

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E3016-A2-NNC1C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E3016-A2-NNC1C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E3016-A2-NNC1C000
IC TXRX FULL/HALF 4/4 64QFN

IC TXRX FULL/HALF 4/4 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1041346-88E3016-A2-NNC1C000 88E3016-A2-NNC1C000
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details