Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 88E3015-A2-NNP1C000

Description
Manufacturer: Marvell Win Source Part Number: 166767-88E3015-A2-NN P1C000 Family Name: 88E3015 Alternative Parts (Cross-Reference): SIXF9785C.D0SE000; DJLXT971ALEA4QE000; DJLXT971ALEA4QE001; SIXF9785C.D0QE000; Introduction Date: October 26, 2006 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 166767-88E3015-A2-NN P1C000 Family Name: 88E3015 Alternative Parts (Cross-Reference): SIXF9785C.D0SE000; DJLXT971ALEA4QE000; DJLXT971ALEA4QE001; SIXF9785C.D0QE000; Introduction Date: October 26, 2006 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 - 166767-88E3015-A2-NNP1C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000
166767-88E3015-A2-NNP1C000
Interface - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 166767-88E3015-A2-NNP1C000
Manufacturer: Marvell Win Source Part Number: 166767-88E3015-A2-NN P1C000 Family Name: 88E3015 Alternative Parts (Cross-Reference): SIXF9785C.D0SE000; DJLXT971ALEA4QE000; DJLXT971ALEA4QE001; SIXF9785C.D0QE000; Introduction Date: October 26, 2006 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Marvell
Win Source Part Number: 166767-88E3015-A2-NNP1C000
Family Name: 88E3015
Alternative Parts (Cross-Reference): SIXF9785C.D0SE000; DJLXT971ALEA4QE000; DJLXT971ALEA4QE001; SIXF9785C.D0QE000;
Introduction Date: October 26, 2006
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E3015-A2-NNP1C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E3015-A2-NNP1C000
IC TXRX FULL/HALF 4/4 56QFN

IC TXRX FULL/HALF 4/4 56QFN

Supplier's Site
Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E3015-A2-NNP1C000
Drivers, Receivers, Transceivers 88E3015-A2-NNP1C000
IC TXRX FULL/HALF 4/4 56QFN

IC TXRX FULL/HALF 4/4 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 166767-88E3015-A2-NNP1C000 88E3015-A2-NNP1C000 88E3015-A2-NNP1C000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E3015-A2-NNP1C000 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology IEEE 1149.1, IEEE 802.3 IEEE 1149.1, IEEE 802.3
Device Type Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other Other; 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.14V ~ 3.46V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details