Marvell Semiconductor, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E2010-A1-BUS4I000

Description
Win Source Part Number: 1348643-88E2010-A1-B US4I000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348643-88E2010-A1-B US4I000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1348643-88E2010-A1-BUS4I000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1348643-88E2010-A1-BUS4I000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1348643-88E2010-A1-BUS4I000
Win Source Part Number: 1348643-88E2010-A1-B US4I000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information

Win Source Part Number: 1348643-88E2010-A1-BUS4I000
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Standard Package: 171
Protocol: IEEE 1149.1, IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Receiver Hysteresis: 360 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps
Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 168-BFBGA, FCBGA
Supplier Device Package: 168-HFCBGA (10x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Marvell Semiconductor, Inc.
California Prop 65: Warning Information

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E2010-A1-BUS4I000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E2010-A1-BUS4I000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E2010-A1-BUS4I000
IC TXRX FULL/HALF 1/1 168HFCBGA

IC TXRX FULL/HALF 1/1 168HFCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1348643-88E2010-A1-BUS4I000 88E2010-A1-BUS4I000
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.14V ~ 1.26V~ 1.425V ~ 1.575V~ 1.71V ~ 1.89V~ 2.375V ~ 2.625V~ 3.135V ~ 3.465V Other
Data Rate 10000 to 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers