Marvell Semiconductor, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E2010-A1-BUS4C000

Description
Win Source Part Number: 1340662-88E2010-A1-B US4C000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340662-88E2010-A1-B US4C000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1340662-88E2010-A1-BUS4C000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1340662-88E2010-A1-BUS4C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1340662-88E2010-A1-BUS4C000
Win Source Part Number: 1340662-88E2010-A1-B US4C000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Receiver Hysteresis: 360 mV Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 168-BFBGA, FCBGA Supplier Device Package: 168-HFCBGA (10x12) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. California Prop 65: Warning Information

Win Source Part Number: 1340662-88E2010-A1-BUS4C000
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Standard Package: 171
Protocol: IEEE 1149.1, IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Receiver Hysteresis: 360 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps
Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 168-BFBGA, FCBGA
Supplier Device Package: 168-HFCBGA (10x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Marvell Semiconductor, Inc.
California Prop 65: Warning Information

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E2010-A1-BUS4C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E2010-A1-BUS4C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E2010-A1-BUS4C000
IC TXRX FULL/HALF 1/1 168HFCBGA

IC TXRX FULL/HALF 1/1 168HFCBGA

Supplier's Site
Drivers, Receivers, Transceivers - 88E2010-A1-BUS4C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E2010-A1-BUS4C000
Drivers, Receivers, Transceivers 88E2010-A1-BUS4C000
IC TXRX FULL/HALF 1/1 168HFCBGA

IC TXRX FULL/HALF 1/1 168HFCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1340662-88E2010-A1-BUS4C000 88E2010-A1-BUS4C000 88E2010-A1-BUS4C000
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 1.14V ~ 1.26V~ 1.425V ~ 1.575V~ 1.71V ~ 1.89V~ 2.375V ~ 2.625V~ 3.135V ~ 3.465V Other Other; 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Data Rate 10000 to 5.00E6 kbps 10000 to 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260856-SI32170-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Analogue Front End - 1602936 - RS Components, Ltd.
Specs
Device Type Front End
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details