Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 88E1548-A1-BAM2C000

Description
Manufacturer: Marvell Semiconductor, Inc. Win Source Part Number: 805902-88E1548-A1-BA M2C000 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Marvell Semiconductor, Inc. Win Source Part Number: 805902-88E1548-A1-BA M2C000 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 - 805902-88E1548-A1-BAM2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000
805902-88E1548-A1-BAM2C000
Interface - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 805902-88E1548-A1-BAM2C000
Manufacturer: Marvell Semiconductor, Inc. Win Source Part Number: 805902-88E1548-A1-BA M2C000 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Marvell Semiconductor, Inc.
Win Source Part Number: 805902-88E1548-A1-BAM2C000
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E1548-A1-BAM2C000
Drivers, Receivers, Transceivers 88E1548-A1-BAM2C000
IC TXRX FULL/HALF 4/4 196TFBGA

IC TXRX FULL/HALF 4/4 196TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E1548-A1-BAM2C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E1548-A1-BAM2C000
IC TXRX FULL/HALF 4/4 196TFBGA

IC TXRX FULL/HALF 4/4 196TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 805902-88E1548-A1-BAM2C000 88E1548-A1-BAM2C000 88E1548-A1-BAM2C000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E1548-A1-BAM2C000 Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology IEEE 1149.1, IEEE 802.3 IEEE 1149.1, IEEE 802.3
Device Type Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.71V ~ 1.89V, 2.38V ~ 2.63V, 3.13V ~ 3.47V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ-Q100/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers