Marvell Semiconductor, Inc. Ethernet Interface - 88E1540MA1BAM2C000 88E1540MA1BAM2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032017-88E1540MA1BA M2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1540MA1BAM2C00088 E1540MA1-BAM2C000; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032017-88E1540MA1BA M2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1540MA1BAM2C00088 E1540MA1-BAM2C000; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E1540MA1BAM2C000 - 1032017-88E1540MA1BAM2C000 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E1540MA1BAM2C000
1032017-88E1540MA1BAM2C000
Ethernet Interface - 88E1540MA1BAM2C000 1032017-88E1540MA1BAM2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032017-88E1540MA1BA M2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1540MA1BAM2C00088 E1540MA1-BAM2C000; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032017-88E1540MA1BAM2C000
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): 88E1540MA1BAM2C00088E1540MA1-BAM2C000;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1032017-88E1540MA1BAM2C000
Product Name Ethernet Interface - 88E1540MA1BAM2C000
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - CY7C65632-28LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
7 suppliers