Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 88E1512-A0-NNP2C000

Description
Manufacturer: Marvell Win Source Part Number: 166752-88E1512-A0-NN P2C000 Family Name: 88E1512 Alternative Parts (Cross-Reference): 88E1512-A0-nnp2I000; 88E1512-XX-NNP2I000; Introduction Date: November 12, 2014 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 166752-88E1512-A0-NN P2C000 Family Name: 88E1512 Alternative Parts (Cross-Reference): 88E1512-A0-nnp2I000; 88E1512-XX-NNP2I000; Introduction Date: November 12, 2014 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 - 166752-88E1512-A0-NNP2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000
166752-88E1512-A0-NNP2C000
Interface - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 166752-88E1512-A0-NNP2C000
Manufacturer: Marvell Win Source Part Number: 166752-88E1512-A0-NN P2C000 Family Name: 88E1512 Alternative Parts (Cross-Reference): 88E1512-A0-nnp2I000; 88E1512-XX-NNP2I000; Introduction Date: November 12, 2014 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Marvell
Win Source Part Number: 166752-88E1512-A0-NNP2C000
Family Name: 88E1512
Alternative Parts (Cross-Reference): 88E1512-A0-nnp2I000; 88E1512-XX-NNP2I000;
Introduction Date: November 12, 2014
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E1512-A0-NNP2C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E1512-A0-NNP2C000
IC TXRX FULL/HALF 4/4 56QFN

IC TXRX FULL/HALF 4/4 56QFN

Supplier's Site
Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E1512-A0-NNP2C000
Drivers, Receivers, Transceivers 88E1512-A0-NNP2C000
IC TXRX FULL/HALF 4/4 56QFN

IC TXRX FULL/HALF 4/4 56QFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Ethernet ICs - 88E1512-A0-NNP2C000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
88E1512-A0-NNP2C000
Communication Interface Chip/UART/485/232 >> Ethernet ICs 88E1512-A0-NNP2C000
QFN-56-EP(8x8) Ethernet ICs ROHS

QFN-56-EP(8x8) Ethernet ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 166752-88E1512-A0-NNP2C000 88E1512-A0-NNP2C000 88E1512-A0-NNP2C000 88E1512-A0-NNP2C000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E1512-A0-NNP2C000 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> Ethernet ICs
Technology IEEE 802.3, IEEE 1588 IEEE 802.3, IEEE 1588 Ethernet
Device Type Receiver; Sensor Interface Transceiver; Transceiver UART
Supply Voltage Other Other; 1.71V ~ 1.89V, 2.38V ~ 2.62V, 3.14V ~ 3.46V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details