Marvell Semiconductor, Inc. Custom Parts - Custom Parts (0 - A) - 88AP270MA2-BGO2C520 88AP270MA2-BGO2C520

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221187-88AP270MA2-B GO2C520 Categories: Custom Parts Case / Package: TFBGA Alternative Parts (Cross-Reference): 88AP270MA2BGO2C520; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221187-88AP270MA2-B GO2C520 Categories: Custom Parts Case / Package: TFBGA Alternative Parts (Cross-Reference): 88AP270MA2BGO2C520; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 88AP270MA2-BGO2C520 - 1221187-88AP270MA2-BGO2C520 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 88AP270MA2-BGO2C520
1221187-88AP270MA2-BGO2C520
Custom Parts - Custom Parts (0 - A) - 88AP270MA2-BGO2C520 1221187-88AP270MA2-BGO2C520
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221187-88AP270MA2-B GO2C520 Categories: Custom Parts Case / Package: TFBGA Alternative Parts (Cross-Reference): 88AP270MA2BGO2C520; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221187-88AP270MA2-BGO2C520
Categories: Custom Parts
Case / Package: TFBGA
Alternative Parts (Cross-Reference): 88AP270MA2BGO2C520;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1221187-88AP270MA2-BGO2C520
Product Name Custom Parts - Custom Parts (0 - A) - 88AP270MA2-BGO2C520
Unlock Full Specs
to access all available technical data

Similar Products