Martin Sprocket & Gear, Inc. Bushing SF 2

Description
QD BUSHING, 2 INCH BORE, BORE RANGE: 1/2''-2-15/16'', BOLT CIRCLE DIAMETER: 3-3/8'', MATERIAL: DUCTILE IRON, STEEL, LENGTH THROUGH BORE: 2-1/16'', SERIES: SF. FREE 2 YEAR RADWELL WARRANTY
Description
QD BUSHING, 2 INCH BORE, BORE RANGE: 1/2''-2-15/16'', BOLT CIRCLE DIAMETER: 3-3/8'', MATERIAL: DUCTILE IRON, STEEL, LENGTH THROUGH BORE: 2-1/16'', SERIES: SF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53500181 - Radwell International
Willingboro, NJ, United States
Bushing
53500181
Bushing 53500181
QD BUSHING, 2 INCH BORE, BORE RANGE: 1/2''-2-15/16'', BOLT CIRCLE DIAMETER: 3-3/8'', MATERIAL: DUCTILE IRON, STEEL, LENGTH THROUGH BORE: 2-1/16'', SERIES: SF. FREE 2 YEAR RADWELL WARRANTY

QD BUSHING, 2 INCH BORE, BORE RANGE: 1/2''-2-15/16'', BOLT CIRCLE DIAMETER: 3-3/8'', MATERIAL: DUCTILE IRON, STEEL, LENGTH THROUGH BORE: 2-1/16'', SERIES: SF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53500181
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
EP79™ Solid Polymer Polymer Plain Bearings - 05 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details