Martin Sprocket & Gear, Inc. Bushing SDS 7/8

Description
QUICK DISCONNECT BUSHING - SDS BUSHING, 0.8750 IN BORE, 3.1875 IN FLG OD, 1.3125 IN LTB, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
QUICK DISCONNECT BUSHING - SDS BUSHING, 0.8750 IN BORE, 3.1875 IN FLG OD, 1.3125 IN LTB, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53495334 - Radwell International
Willingboro, NJ, United States
Bushing
53495334
Bushing 53495334
QUICK DISCONNECT BUSHING - SDS BUSHING, 0.8750 IN BORE, 3.1875 IN FLG OD, 1.3125 IN LTB, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECT BUSHING - SDS BUSHING, 0.8750 IN BORE, 3.1875 IN FLG OD, 1.3125 IN LTB, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53495334
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.5591 inch (65.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/8-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1250 inch (28.57 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details