Quick disconnect, solid wheel
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | P4414M170-E |
Product Name | Metric Timing Belt Pulleys |
Component Type | Timing Pulley |
Pitch Type | HTD 14mm |
Mounting and Features | Simple Bore |
Flanges | Two Fanges |
Material | Steel |