Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P3014M40-SK

Description
Quick disconnect, solid wheel
Description
Quick disconnect, solid wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P3014M40-SK - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P3014M40-SK
Metric Timing Belt Pulleys P3014M40-SK
Quick disconnect, solid wheel

Quick disconnect, solid wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P3014M40-SK
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 14mm
Mounting and Features Simple Bore
Flanges Two Fanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Timing Pulley Stock - 20-T2.5-PS-90S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 2.5mm T2.5
Material Steel
View Details
Plain Bore - HTD 5M-15/5M-25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 5mm
Material Aluminum; Steel
Teeth 12 to 72
View Details
Belt Pulleys - 184230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 32
View Details
3 mm (HTD) Pitch,19 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details