RS Components, Ltd. Belt Pulleys 1465387

Description
Pilot Bore Pulley 3M-09MM-22T
Request a Quote
Description
Pilot Bore Pulley 3M-09MM-22T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465387
Belt Pulleys 1465387
Pilot Bore Pulley 3M-09MM-22T

Pilot Bore Pulley 3M-09MM-22T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465387
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 20
View Details
Belt Pulleys - 184640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 146 mm (5.73 inch)
View Details
Belt Pulleys - 184555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details
Belt Pulleys - 7784761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 14
View Details