Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P1448M30-SF

Description
Quick disconnect, spoke wheel
Description
Quick disconnect, spoke wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P1448M30-SF - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P1448M30-SF
Metric Timing Belt Pulleys P1448M30-SF
Quick disconnect, spoke wheel

Quick disconnect, spoke wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P1448M30-SF
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 8mm
Mounting and Features Simple Bore
Flanges No Flanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Timing Pulley Stock - 16-T2.5-PS-50A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 2.5mm T2.5
Material Aluminum
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
3 mm (HTD) Pitch,12 Teeth, 0.1875
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Belt Pulleys - 183502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Teeth 3
Pulley Diameter 85.5 mm (3.37 inch)
View Details