Martin Sprocket & Gear, Inc. Martin-Flex® Couplings ML110

Description
Hytrel spider, standard hubs, urethane & bronze spiders optional
Description
Hytrel spider, standard hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - ML110 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML110
Martin-Flex® Couplings ML110
Hytrel spider, standard hubs, urethane & bronze spiders optional

Hytrel spider, standard hubs, urethane & bronze spiders optional

Supplier's Site
Martin-Flex® Couplings - ML110 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML110
Martin-Flex® Couplings ML110
Buna-M spider, standard hubs, urethane & bronze spiders optional

Buna-M spider, standard hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number ML110 ML110
Product Name Martin-Flex® Couplings Martin-Flex® Couplings
Coupling Type Spider Spider
Rated Torque 2268 In-lbs (2615 kg-cm) 756 In-lbs (872 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Units English Design English Design
Bore Diameter 0.5000 to 1.62 inch (12.7 to 41.27 mm) 0.5000 to 1.62 inch (12.7 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details