Martin Sprocket & Gear, Inc. Martin-Flex® Couplings ML095

Description
Hytrel spider, standard hubs, urethane & bronze spiders optional
Description
Hytrel spider, standard hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - ML095 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML095
Martin-Flex® Couplings ML095
Hytrel spider, standard hubs, urethane & bronze spiders optional

Hytrel spider, standard hubs, urethane & bronze spiders optional

Supplier's Site
Martin-Flex® Couplings - ML095 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML095
Martin-Flex® Couplings ML095
Buna-M spider, standard hubs, urethane & bronze spiders optional

Buna-M spider, standard hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number ML095 ML095
Product Name Martin-Flex® Couplings Martin-Flex® Couplings
Coupling Type Spider Spider
Rated Torque 567 In-lbs (654 kg-cm) 189 In-lbs (218 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Units English Design English Design
Bore Diameter 0.4180 to 1.12 inch (10.62 to 28.57 mm) 0.4180 to 1.12 inch (10.62 to 28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 / 6mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP05P0619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 132156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details