Martin Sprocket & Gear, Inc. Martin-Flex® Couplings ML035

Description
Buna-M spider, standard hubs, urethane & bronze spiders optional
Description
Buna-M spider, standard hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - ML035 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML035
Martin-Flex® Couplings ML035
Buna-M spider, standard hubs, urethane & bronze spiders optional

Buna-M spider, standard hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number ML035
Product Name Martin-Flex® Couplings
Coupling Type Spider
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Rated Speed 3600 rpm
Units English Design
Bore Diameter 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5B15M001304, A 5B15M001306) can be mated with disc (A 5P15M0013) to form a coupling. - A 5P15M0013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5000 inch (12.7 mm)
Coupling Length 0.6260 inch (15.9 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 606051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details