No. 60 triple sprocket with hubs or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | E60E52 |
| Product Name | Roller Chain Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Keyway |
| Number of Teeth | 52 |