Martin Sprocket & Gear, Inc. Roller Chain Sprockets E50SF76

Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E50SF76 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E50SF76
Roller Chain Sprockets E50SF76
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E50SF76
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 70
View Details
22 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Single-Split-Taper-Bushed Sprockets - 100Q24H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 24
View Details
Detachable Link Sprocket Idlers - AG2426 - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details