Martin Sprocket & Gear, Inc. Roller Chain Sprockets E50C84

Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E50C84 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E50C84
Roller Chain Sprockets E50C84
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E50C84
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 84
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 40 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 40
View Details
Stainless Steel Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2416-A6 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details