Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series E40P19H

Description
No. 40-3, split taper, key to key drive
Description
No. 40-3, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - E40P19H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
E40P19H
Roller Chain Sprockets - MST Series E40P19H
No. 40-3, split taper, key to key drive

No. 40-3, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E40P19H
Product Name Roller Chain Sprockets - MST Series
Pitch 40 (1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 36
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Roller Chain Sprockets - 100E35 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details