Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series E40P18H

Description
No. 40-3, split taper, key to key drive
Description
No. 40-3, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - E40P18H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
E40P18H
Roller Chain Sprockets - MST Series E40P18H
No. 40-3, split taper, key to key drive

No. 40-3, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E40P18H
Product Name Roller Chain Sprockets - MST Series
Pitch 40 (1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 18
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 55
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Sprocket Number 111 - 111A10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type A (Hubless)
Number of Teeth 10
View Details