Martin Sprocket & Gear, Inc. Roller Chain Sprockets D60CTB68

Description
No. 60 double sprocket with hubs or taper bushed
Description
No. 60 double sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D60CTB68 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D60CTB68
Roller Chain Sprockets D60CTB68
No. 60 double sprocket with hubs or taper bushed

No. 60 double sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D60CTB68
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 68
Unlock Full Specs
to access all available technical data

Similar Products

7 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 7
View Details
Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-A - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details