Martin Sprocket & Gear, Inc. Roller Chain Sprockets D40ATB84

Description
No. 40 pitch double sprocket available & with hubs or taper bushed
Description
No. 40 pitch double sprocket available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D40ATB84 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D40ATB84
Roller Chain Sprockets D40ATB84
No. 40 pitch double sprocket available & with hubs or taper bushed

No. 40 pitch double sprocket available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D40ATB84
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 84
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.120/No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
0.25 (#25) Pitch, 17 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 17
View Details
STOCK SPROCKETS - 120A35 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 35
O.D. 17.57 inch (446 mm)
View Details
Single Pitch Sprocket Idlers - AG2416-AP - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 1.12 inch (28.57 mm)
View Details