No. 140, double sprocket with or without hubs, or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D140M60 |
| Product Name | Roller Chain Sprockets |
| Pitch | 140 (1 3/4") |
| Material | Steel |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 60 |