No. 120 double sprocket, with or without hubs, or taper bushed,
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D120B24 |
| Product Name | Roller Chain Sprockets |
| Pitch | 120 (1 1/2") |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 24 |