Martin Sprocket & Gear, Inc. Roller Chain Sprockets D100B26

Description
No. 100 double sprocket, available with hub or tapered bush
Description
No. 100 double sprocket, available with hub or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D100B26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D100B26
Roller Chain Sprockets D100B26
No. 100 double sprocket, available with hub or tapered bush

No. 100 double sprocket, available with hub or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D100B26
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 26
Unlock Full Specs
to access all available technical data

Similar Products

60 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 60
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10216 - Torque Transmission
Specs
Pitch 14 / 1.123
Shaft Mounting Set Screw
Number of Teeth 14
View Details