Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80B17

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80B17 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80B17
Roller Chain Sprockets 80B17
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80B17
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
Single Pitch Sprocket Idlers - AG2416-AP - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 1.12 inch (28.57 mm)
View Details
Roller Chain Sprockets - 10756 - Torque Transmission
Specs
Pitch 26 / 2.074
Number of Teeth 26
Bore 0.3937 inch (10 mm)
View Details