A 6Z 8-193206 is a 32-tooth, 0.185 pitch plastic ladder chain sprocket with a 0.1875 inch bore, designed for use with ladder chains in power transmission applications. The sprocket has a pitch diameter of 1.88 inches, an outer diameter of 2.05 inches, and a hub length of 0.75 inches. It is made of acetal with a brass knurled insert and features a set screw and spot drill for mounting. The sprocket is compatible with ladder chains of 0.185 inch pitch in galvanized steel, brass, or stainless steel materials.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-193206 |
| Product Name | 32 Teeth, .1875" Bore, 0.185 (SIZE 19) Pitch Plastic Ladder Chain Sprocket |
| Pitch | 0.185 (SIZE 19) |