No. 80 with hubs or taper bushed available with hardened steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 80A45 |
| Product Name | Roller Chain Sprockets |
| Pitch | 80 (1") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 45 |