Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 8020TBF

Description
Optional protective cover, tapered bushings, 2 keyways
Description
Optional protective cover, tapered bushings, 2 keyways

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 8020TBF - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
8020TBF
Martin-Flex® Couplings 8020TBF
Optional protective cover, tapered bushings, 2 keyways

Optional protective cover, tapered bushings, 2 keyways

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 8020TBF
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 2000 rpm
Units English Design
Bore Diameter 0.9380 to 3 inch (23.83 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PURCHASE WITH A 5Z 1-1812 - A 5Z 1-1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 8691705 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details