Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60SDS24

Description
No. 60 with hubs or taper bushed, & hardened steel available
Description
No. 60 with hubs or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60SDS24 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60SDS24
Roller Chain Sprockets 60SDS24
No. 60 with hubs or taper bushed, & hardened steel available

No. 60 with hubs or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60SDS24
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 24
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
Double Single Sprockets &Single Type C Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Extended Pitch Sprocket Idlers - AG2416-B - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
STOCK SPROCKETS - 100B70 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 70
O.D. 28.58 inch (726 mm)
View Details