U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL35

Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
140CTL35
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL35
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 140, C Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140CTL35
Product Name No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 35
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
11 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 11
View Details
Roller Chain Sprockets - 140B11 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 111 - 111C1 6 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 16
View Details