U.S. Tsubaki Power Transmission, LLC Sprocket Number 1273R 1273RC10

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 1273R - 1273RC10 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 1273R
1273RC10
Sprocket Number 1273R 1273RC10
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 1273RC10
Product Name Sprocket Number 1273R
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
Bore 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 14 to 112
View Details
14 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 14
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 119RX - 119RXA9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 9
View Details