Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 6 D 270 TB |
| Product Name | Taper Bushed Sheaves |
| Style | Standard |
| Pitch Diameter | 27.00 inch (685.80 mm) |
| Outside Diameter | 27.60 inch (701.04 mm) |
| Bore Diameter | ? to 4.500 inch (? to 114.30 mm) |
| Thickness | 8.94 inch (227 mm) |