Stock Drive Products & Sterling Instrument - SDP/SI 12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley A 6Z10M01215212

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote Datasheet
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01215212 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley
A 6Z10M01215212
12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley A 6Z10M01215212
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category V-Belt Pulleys
Product Number A 6Z10M01215212
Product Name 12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley
Pitch Diameter 5.91 inch (150.00 mm)
Outside Diameter 5.98 inch (152.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
Metric 6mm
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 1.90 inch (48.26 mm)
Outside Diameter 2.00 inch (50.80 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
8mm Bore, 23mm Pitch DIA. Single Groove V-Belt Pulley - A 6T10M01202508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 0.91 inch (23.00 mm)
Outside Diameter 0.98 inch (25.00 mm)
Bore Diameter 0.315 inch (8.00 mm)
View Details
0.5005
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.40 inch (111.76 mm)
Outside Diameter 4.50 inch (114.30 mm)
Bore Diameter 0.500 inch (12.71 mm)
View Details
10mm Bore, 61mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01206410 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (61.00 mm)
Outside Diameter 2.52 inch (64.00 mm)
Bore Diameter 0.394 inch (10.00 mm)
View Details